Current - Collector (Ic) (Max)
200 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
300 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
50nA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
100 @ 5mA, 10V
Power - Max
625 mW
900 mW
Frequency - Transition
160MHz
50MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92
TO-92L