NTE47
NTE47
Active
Description:  TRANS NPN 45V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE47 Datasheet
History Price: $0.81000
In Stock: 14000
NTE47 vs NTE53
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
200 mA
15 A
Voltage - Collector Emitter Breakdown (Max)
45 V
400 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
5V @ 3A, 15A
Current - Collector Cutoff (Max)
50nA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
12 @ 5A, 2V
Power - Max
625 mW
175 W
Frequency - Transition
160MHz
28MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3