Current - Collector (Ic) (Max)
200 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
30 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
50nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
100 @ 50mA, 2V
Power - Max
625 mW
625 mW
Frequency - Transition
160MHz
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
TO-92