Current - Collector (Ic) (Max)
5 A
10 A
Voltage - Collector Emitter Breakdown (Max)
450 V
250 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
500μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
20 @ 2A, 2V
Frequency - Transition
-
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3