NTE87
NTE87
Active
Description:  TRANS NPN 250V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE87 Datasheet
History Price: $8.92000
In Stock: 8400
NTE87 Specification
Specification
Part No
NTE87
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 2V
Power - Max
200 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE87 PDF Datasheet
NTE87 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE87 Description
NTE Electronics NTE87 is a versatile and widely used electronic component, specifically a silicon NPN transistor. It is designed for various applications, including amplification and switching. Below is a detailed introduction to the NTE87, including its specifications and parameters.

## Overview

The NTE87 is a general-purpose NPN transistor that is commonly used in electronic circuits for signal amplification and switching applications. It is known for its reliability and performance in a variety of environments. The transistor is housed in a standard TO-92 package, making it easy to integrate into different circuit designs.

## Key Specifications

1. Type: NPN Transistor
2. Package: TO-92
3. Maximum Collector-Emitter Voltage (Vce): 40V
4. Maximum Collector-Base Voltage (Vcb): 40V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Collector Current (Ic): 800mA
7. Power Dissipation (Pd): 625mW
8. DC Current Gain (hFE): 100 to 600 (at Ic = 10mA, Vce = 10V)
9. Transition Frequency (fT): 100MHz (typical)
10. Storage and Operating Temperature Range: -55°C to +150°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically around 0.3V at Ic = 500mA.
- Emitter-Base Saturation Voltage (Veb(sat)): Typically around 1.5V at Ic = 500mA.
- Base Current (Ib): The base current required to drive the transistor into saturation is typically around 1/10th of the collector current.

## Applications

The NTE87 is suitable for a wide range of applications, including:

- Audio Amplifiers: Used in audio amplification circuits due to its good linearity and low distortion characteristics.
- Switching Circuits: Ideal for switching applications where it can control larger loads with a small input signal.
- Signal Processing: Commonly used in signal processing circuits for amplification and modulation.
- General Purpose: Its versatility makes it suitable for various general-purpose applications in consumer electronics, industrial equipment, and more.

## Thermal Characteristics

- Thermal Resistance, Junction to Ambient (RθJA): Approximately 200°C/W.
- Thermal Resistance, Junction to Case (RθJC): Approximately 100°C/W.

## Conclusion

The NTE87 transistor is a reliable and efficient choice for engineers and hobbyists alike. Its robust specifications and versatility make it suitable for a wide range of electronic applications. Whether used in audio amplification, switching, or general-purpose circuits, the NTE87 provides excellent performance and reliability. When designing circuits with the NTE87, it is essential to consider the maximum ratings and ensure that the transistor operates within its specified limits to achieve optimal performance and longevity.
NTE87 Compare Parts
  • NTE87 vs NTE98
  • NTE87 vs NTE97
  • NTE87 vs NTE96
  • NTE87 vs NTE95
  • NTE87 vs NTE94
  • NTE87 vs NTE93
  • NTE87 vs NTE89
  • NTE87 vs NTE88MP
  • NTE87 vs NTE88MCP
  • NTE87 vs NTE88
  • NTE87 vs NTE87MP
  • NTE87 vs NTE85
  • NTE87 vs NTE81
  • NTE87 vs NTE75
  • NTE87 vs NTE74
  • NTE87 vs NTE72
  • NTE87 vs NTE70
  • NTE87 vs NTE68MCP
  • NTE87 vs NTE68
  • NTE87 vs NTE62
  • NTE87 vs NTE61MP
  • NTE87 vs NTE61MCP
  • NTE87 vs NTE61
  • NTE87 vs NTE60MP
  • NTE87 vs NTE60
  • NTE87 vs NTE59
  • NTE87 vs NTE58
  • NTE87 vs NTE53
  • NTE87 vs NTE52
  • NTE87 vs NTE51
  • NTE87 vs NTE48
  • NTE87 vs NTE47
  • NTE87 vs NTE46
  • NTE87 vs NTE399
  • NTE87 vs NTE398
  • NTE87 vs NTE397
  • NTE87 vs NTE396
  • NTE87 vs NTE394
  • NTE87 vs NTE393
  • NTE87 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's