Current - Collector (Ic) (Max)
15 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
400 V
45 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
1mA
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 5A, 2V
500 @ 10mA, 5V
Frequency - Transition
28MHz
160MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92