Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
8 A
30 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
2 mA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
-
Chassis Mount
Supplier Device Package
-
-