NTE5300
NTE5300
Active
Description:  R-BRIDGE 200V 8 AMP SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE5300 Datasheet
History Price: $1.37000
In Stock: 23200
NTE5300 Specification
Specification
Part No
NTE5300
Category
Diodes - Bridge Rectifiers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
8 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 8 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NTE5300 PDF Datasheet
NTE5300 Related Parts
NTE166
NTE166
NTE Electronics
R-SI BRIDGE 100V 2A
NTE167
NTE167
NTE Electronics
R-SI BRIDGE 200V 2A
NTE168
NTE168
NTE Electronics
R-SI BRIDGE 400V 2A
NTE169
NTE169
NTE Electronics
R-SI BRIDGE 600V 2A
NTE170
NTE170
NTE Electronics
R-SI BRIDGE 1000V 2A
NTE53000
NTE53000
NTE Electronics
BRIDGE-200VRM 10A
NTE53001
NTE53001
NTE Electronics
BRIDGE-400VRM 10A
NTE53002
NTE53002
NTE Electronics
BRIDGE-600VRM 10A
NTE53003
NTE53003
NTE Electronics
BRIDGE-800VRM 10A
NTE53004
NTE53004
NTE Electronics
BRIDGE-1000VRM 10A
NTE53006
NTE53006
NTE Electronics
R-BRIDGE 200V 15A SIP
NTE53008
NTE53008
NTE Electronics
R-BRIDGE 600V 15A SIP
NTE5300 Compare Parts
  • NTE5300 vs NTE5744
  • NTE5300 vs NTE5743
  • NTE5300 vs NTE5742
  • NTE5300 vs NTE5741
  • NTE5300 vs NTE5740
  • NTE5300 vs NTE5394
  • NTE5300 vs NTE5393
  • NTE5300 vs NTE5392
  • NTE5300 vs NTE5391
  • NTE5300 vs NTE5390
  • NTE5300 vs NTE53516
  • NTE5300 vs NTE53512
  • NTE5300 vs NTE53508
  • NTE5300 vs NTE53504
  • NTE5300 vs NTE5348
  • NTE5300 vs NTE5346
  • NTE5300 vs NTE5344
  • NTE5300 vs NTE5342
  • NTE5300 vs NTE5340
  • NTE5300 vs NTE5338
  • NTE5300 vs NTE5335
  • NTE5300 vs NTE5334SM
  • NTE5300 vs NTE5334
  • NTE5300 vs NTE5332SM
  • NTE5300 vs NTE5332
  • NTE5300 vs NTE5331
  • NTE5300 vs NTE5330
  • NTE5300 vs NTE5329
  • NTE5300 vs NTE5328W
  • NTE5300 vs NTE5328
  • NTE5300 vs NTE5327W
  • NTE5300 vs NTE5327
  • NTE5300 vs NTE5326W
  • NTE5300 vs NTE5326
  • NTE5300 vs NTE5324W
  • NTE5300 vs NTE5324
  • NTE5300 vs NTE5322W
  • NTE5300 vs NTE5322
  • NTE5300 vs NTE5320
  • NTE5300 vs NTE5319
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads