NTE5307
NTE5307
Active
Description:  R-SI BRG 1KV 1.5A
Manufacturer:  NTE Electronics
Datasheet:   NTE5307 Datasheet
History Price: $2.56000
In Stock: 18400
NTE5307 vs NTE5328
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
1.5 A
25 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-Circular
4-Square
Supplier Device Package
-
-