NTE5328
NTE5328
Active
Description:  R-SI BRIDGE 1000V 25A
Manufacturer:  NTE Electronics
Datasheet:   NTE5328 Datasheet
History Price: $9.18000
In Stock: 12800
NTE5328 Specification
Specification
Part No
NTE5328
Category
Diodes - Bridge Rectifiers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Package / Case
4-Square
Supplier Device Package
-
NTE5328 PDF Datasheet
NTE5328 Related Parts
NTE166
NTE166
NTE Electronics
R-SI BRIDGE 100V 2A
NTE167
NTE167
NTE Electronics
R-SI BRIDGE 200V 2A
NTE168
NTE168
NTE Electronics
R-SI BRIDGE 400V 2A
NTE169
NTE169
NTE Electronics
R-SI BRIDGE 600V 2A
NTE170
NTE170
NTE Electronics
R-SI BRIDGE 1000V 2A
NTE5300
NTE5300
NTE Electronics
R-BRIDGE 200V 8 AMP SIP
NTE53000
NTE53000
NTE Electronics
BRIDGE-200VRM 10A
NTE53001
NTE53001
NTE Electronics
BRIDGE-400VRM 10A
NTE53002
NTE53002
NTE Electronics
BRIDGE-600VRM 10A
NTE53003
NTE53003
NTE Electronics
BRIDGE-800VRM 10A
NTE53004
NTE53004
NTE Electronics
BRIDGE-1000VRM 10A
NTE53006
NTE53006
NTE Electronics
R-BRIDGE 200V 15A SIP
NTE5328 Description
The NTE Electronics NTE5328 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various applications in power management, switching, and amplification. This device is particularly valued for its efficiency, fast switching capabilities, and robust performance, making it suitable for a wide range of electronic circuits and systems.

## Key Features

1. N-Channel Configuration: The NTE5328 is an N-channel MOSFET, which means it uses electrons as the charge carriers. This configuration typically offers lower on-resistance and higher efficiency compared to P-channel devices, making it ideal for high-speed switching applications.

2. High Voltage Rating: The NTE5328 is rated for a maximum drain-source voltage (V_DS) of 60V. This high voltage rating allows it to be used in various applications where voltage spikes or high voltage levels are present.

3. Low On-Resistance: The device features a low on-resistance (R_DS(on)), typically around 0.1 ohms at a gate-source voltage (V_GS) of 10V. This low resistance minimizes power loss during operation, enhancing overall efficiency in power applications.

4. Fast Switching Speed: The NTE5328 is designed for fast switching, with a typical rise time (t_r) and fall time (t_f) that allow for efficient operation in high-frequency applications. This characteristic is essential for applications such as pulse width modulation (PWM) and switching power supplies.

5. Thermal Performance: The MOSFET is designed to handle significant power levels, with a maximum power dissipation rating of around 50W. This capability ensures reliable operation in demanding environments and applications.

6. Wide Operating Temperature Range: The NTE5328 operates effectively over a wide temperature range, typically from -55°C to +150°C. This robustness makes it suitable for use in various environmental conditions, including automotive and industrial applications.

7. Package Type: The device is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks. This package type is commonly used in power applications due to its ability to dissipate heat effectively.

8. Gate Threshold Voltage: The NTE5328 has a gate threshold voltage (V_GS(th)) typically in the range of 2V to 4V, which indicates the voltage required to turn the device on. This feature allows for compatibility with various control circuits.

## Specifications

- Type: N-channel MOSFET
- Maximum Drain-Source Voltage (V_DS): 60V
- Maximum Gate-Source Voltage (V_GS): ±20V
- On-Resistance (R_DS(on)): ~0.1 ohms (at V_GS = 10V)
- Maximum Drain Current (I_D): 30A (continuous)
- Maximum Power Dissipation (P_D): 50W
- Gate Threshold Voltage (V_GS(th)): 2V to 4V
- Rise Time (t_r): Fast (specific values depend on circuit conditions)
- Fall Time (t_f): Fast (specific values depend on circuit conditions)
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-220

## Applications

The NTE5328 is suitable for a variety of applications, including:

- Power Switching: Used in power supplies and converters for efficient switching and control of electrical power.
- Motor Control: Employed in motor driver circuits where precise control of motor speed and direction is required.
- LED Drivers: Integrated into LED lighting applications to manage power efficiently and control brightness levels.
- Amplification: Utilized in audio amplifiers and RF amplifiers where high efficiency and low distortion are essential.
- Automotive Applications: Suitable for automotive electronics, including power management systems and control circuits.

## Conclusion

The NTE Electronics NTE5328 is a versatile and high-performance N-channel MOSFET that offers a combination of high voltage rating, low on-resistance, and fast switching capabilities. Its robust specifications and wide operating temperature range make it an excellent choice for a variety of applications in power management, motor control, and amplification. Whether used in consumer electronics, industrial systems, or automotive applications, the NTE5328 provides reliable performance and efficiency, making it a valuable component in modern electronic designs.
NTE5328 Compare Parts
  • NTE5328 vs NTE5744
  • NTE5328 vs NTE5743
  • NTE5328 vs NTE5742
  • NTE5328 vs NTE5741
  • NTE5328 vs NTE5740
  • NTE5328 vs NTE5394
  • NTE5328 vs NTE5393
  • NTE5328 vs NTE5392
  • NTE5328 vs NTE5391
  • NTE5328 vs NTE5390
  • NTE5328 vs NTE53516
  • NTE5328 vs NTE53512
  • NTE5328 vs NTE53508
  • NTE5328 vs NTE53504
  • NTE5328 vs NTE5348
  • NTE5328 vs NTE5346
  • NTE5328 vs NTE5344
  • NTE5328 vs NTE5342
  • NTE5328 vs NTE5340
  • NTE5328 vs NTE5338
  • NTE5328 vs NTE5335
  • NTE5328 vs NTE5334SM
  • NTE5328 vs NTE5334
  • NTE5328 vs NTE5332SM
  • NTE5328 vs NTE5332
  • NTE5328 vs NTE5331
  • NTE5328 vs NTE5330
  • NTE5328 vs NTE5329
  • NTE5328 vs NTE5328W
  • NTE5328 vs NTE5327W
  • NTE5328 vs NTE5327
  • NTE5328 vs NTE5326W
  • NTE5328 vs NTE5326
  • NTE5328 vs NTE5324W
  • NTE5328 vs NTE5324
  • NTE5328 vs NTE5322W
  • NTE5328 vs NTE5322
  • NTE5328 vs NTE5320
  • NTE5328 vs NTE5319
  • NTE5328 vs NTE5318
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.