Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1.6 kV
Current - Average Rectified (Io)
25 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
2 mA @ 1600 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-