NTE5331
NTE5331
Active
Description:  R-SI BRIDGE 1000V 6A
Manufacturer:  NTE Electronics
Datasheet:   NTE5331 Datasheet
History Price: $7.36000
In Stock: 28400
NTE5331 vs NTE5344
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
6 A
40 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
175 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-