Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ NTE Electronics NTE5331
NTE5331
Active
Diodes - Bridge Rectifiers
Description:
R-SI BRIDGE 1000V 6A
Manufacturer:
NTE Electronics
Datasheet:
NTE5331 Datasheet
History Price: $7.36000
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE5331 Specification
Specification
Part No
NTE5331
Category
Diodes - Bridge Rectifiers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP
Supplier Device Package
4-SIP
NTE5331 PDF Datasheet
NTE5331 Datasheet
Click and Download: NTE5331 Datasheet
NTE5331 Related Parts
NTE166
NTE Electronics
R-SI BRIDGE 100V 2A
NTE167
NTE Electronics
R-SI BRIDGE 200V 2A
NTE168
NTE Electronics
R-SI BRIDGE 400V 2A
NTE169
NTE Electronics
R-SI BRIDGE 600V 2A
NTE170
NTE Electronics
R-SI BRIDGE 1000V 2A
NTE5300
NTE Electronics
R-BRIDGE 200V 8 AMP SIP
NTE53000
NTE Electronics
BRIDGE-200VRM 10A
NTE53001
NTE Electronics
BRIDGE-400VRM 10A
NTE53002
NTE Electronics
BRIDGE-600VRM 10A
NTE53003
NTE Electronics
BRIDGE-800VRM 10A
NTE53004
NTE Electronics
BRIDGE-1000VRM 10A
NTE53006
NTE Electronics
R-BRIDGE 200V 15A SIP
NTE5331 Compare Parts
NTE5331 vs NTE5744
NTE5331 vs NTE5743
NTE5331 vs NTE5742
NTE5331 vs NTE5741
NTE5331 vs NTE5740
NTE5331 vs NTE5394
NTE5331 vs NTE5393
NTE5331 vs NTE5392
NTE5331 vs NTE5391
NTE5331 vs NTE5390
NTE5331 vs NTE53516
NTE5331 vs NTE53512
NTE5331 vs NTE53508
NTE5331 vs NTE53504
NTE5331 vs NTE5348
NTE5331 vs NTE5346
NTE5331 vs NTE5344
NTE5331 vs NTE5342
NTE5331 vs NTE5340
NTE5331 vs NTE5338
NTE5331 vs NTE5335
NTE5331 vs NTE5334SM
NTE5331 vs NTE5334
NTE5331 vs NTE5332SM
NTE5331 vs NTE5332
NTE5331 vs NTE5330
NTE5331 vs NTE5329
NTE5331 vs NTE5328W
NTE5331 vs NTE5328
NTE5331 vs NTE5327W
NTE5331 vs NTE5327
NTE5331 vs NTE5326W
NTE5331 vs NTE5326
NTE5331 vs NTE5324W
NTE5331 vs NTE5324
NTE5331 vs NTE5322W
NTE5331 vs NTE5322
NTE5331 vs NTE5320
NTE5331 vs NTE5319
NTE5331 vs NTE5318
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.