Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
6 A
100 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 6 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
10 mA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-ESIP
Module
Supplier Device Package
4-SIP
-