NTE5335
NTE5335
Active
Description:  R-SI BRIDGE 3-PHASE 60A
Manufacturer:  NTE Electronics
Datasheet:   NTE5335 Datasheet
History Price: $96.05000
In Stock: 10400
NTE5335 vs NTE5331
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
60 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.35 V @ 60 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
-
5 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
4-Rectangular
4-ESIP
Supplier Device Package
-
4-SIP