NTE5342
NTE5342
Active
Description:  R-SI BRIDGE 600V 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5342 Datasheet
History Price: $14.47000
In Stock: 9600
NTE5342 vs NTE5740
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
800 V
Current - Average Rectified (Io)
40 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
2 mA @ 800 V
Operating Temperature
175 ℃ (TJ)
-
Mounting Type
QC Terminal
Chassis Mount
Package / Case
4-Square
Module
Supplier Device Package
-
-