NTE5342
NTE5342
Active
Description:  R-SI BRIDGE 600V 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5342 Datasheet
History Price: $14.47000
In Stock: 9600
NTE5342 Specification
Specification
Part No
NTE5342
Category
Diodes - Bridge Rectifiers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
40 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
175 ℃ (TJ)
Mounting Type
QC Terminal
Package / Case
4-Square
Supplier Device Package
-
NTE5342 PDF Datasheet
NTE5342 Related Parts
NTE166
NTE166
NTE Electronics
R-SI BRIDGE 100V 2A
NTE167
NTE167
NTE Electronics
R-SI BRIDGE 200V 2A
NTE168
NTE168
NTE Electronics
R-SI BRIDGE 400V 2A
NTE169
NTE169
NTE Electronics
R-SI BRIDGE 600V 2A
NTE170
NTE170
NTE Electronics
R-SI BRIDGE 1000V 2A
NTE5300
NTE5300
NTE Electronics
R-BRIDGE 200V 8 AMP SIP
NTE53000
NTE53000
NTE Electronics
BRIDGE-200VRM 10A
NTE53001
NTE53001
NTE Electronics
BRIDGE-400VRM 10A
NTE53002
NTE53002
NTE Electronics
BRIDGE-600VRM 10A
NTE53003
NTE53003
NTE Electronics
BRIDGE-800VRM 10A
NTE53004
NTE53004
NTE Electronics
BRIDGE-1000VRM 10A
NTE53006
NTE53006
NTE Electronics
R-BRIDGE 200V 15A SIP
NTE5342 Description
The NTE5342 is a versatile and reliable electronic component widely used in various applications, particularly in the field of power management and signal processing. Below is a detailed introduction to the NTE5342, including its specifications and parameters.

## Overview

The NTE5342 is a high-voltage, high-speed NPN transistor designed for use in a variety of electronic circuits. It is particularly well-suited for applications requiring fast switching speeds and high current handling capabilities. This transistor is commonly used in power amplifiers, switching regulators, and other high-frequency applications.

## Key Features

- High Voltage Rating: The NTE5342 can handle high voltages, making it suitable for applications in power electronics.
- Fast Switching Speed: This transistor is designed for high-speed operation, which is essential in many modern electronic applications.
- High Current Capability: The NTE5342 can handle significant current levels, allowing it to be used in power applications without overheating or failing.
- Robust Construction: The device is built to withstand harsh operating conditions, ensuring reliability and longevity in various environments.

## Specifications

Here are the key specifications and parameters for the NTE5342:

- Type: NPN Transistor
- Maximum Collector-Emitter Voltage (Vce): 80V
- Maximum Collector-Base Voltage (Vcb): 80V
- Maximum Emitter-Base Voltage (Veb): 5V
- Continuous Collector Current (Ic): 5A
- Pulsed Collector Current (Icm): 10A
- Power Dissipation (Pd): 40W (at a case temperature of 25°C)
- DC Current Gain (hFE): 20 to 100 (at Ic = 3A, Vce = 10V)
- Transition Frequency (ft): 2.5 MHz (typical)
- Storage and Operating Temperature Range: -55°C to +150°C
- Package Type: TO-220

## Applications

The NTE5342 is used in a variety of applications, including but not limited to:
- Power amplifiers in audio and RF applications
- Switching power supplies and regulators
- Motor control circuits
- Signal processing circuits
- High-speed switching applications

## Conclusion

The NTE5342 is a robust and efficient NPN transistor that meets the demands of modern electronic applications. With its high voltage and current ratings, fast switching capabilities, and reliable performance, it is an excellent choice for engineers and designers looking to implement effective power management and signal processing solutions in their projects. Whether in consumer electronics, industrial applications, or automotive systems, the NTE5342 provides the performance and reliability needed for a wide range of electronic designs.
NTE5342 Compare Parts
  • NTE5342 vs NTE5744
  • NTE5342 vs NTE5743
  • NTE5342 vs NTE5742
  • NTE5342 vs NTE5741
  • NTE5342 vs NTE5740
  • NTE5342 vs NTE5394
  • NTE5342 vs NTE5393
  • NTE5342 vs NTE5392
  • NTE5342 vs NTE5391
  • NTE5342 vs NTE5390
  • NTE5342 vs NTE53516
  • NTE5342 vs NTE53512
  • NTE5342 vs NTE53508
  • NTE5342 vs NTE53504
  • NTE5342 vs NTE5348
  • NTE5342 vs NTE5346
  • NTE5342 vs NTE5344
  • NTE5342 vs NTE5340
  • NTE5342 vs NTE5338
  • NTE5342 vs NTE5335
  • NTE5342 vs NTE5334SM
  • NTE5342 vs NTE5334
  • NTE5342 vs NTE5332SM
  • NTE5342 vs NTE5332
  • NTE5342 vs NTE5331
  • NTE5342 vs NTE5330
  • NTE5342 vs NTE5329
  • NTE5342 vs NTE5328W
  • NTE5342 vs NTE5328
  • NTE5342 vs NTE5327W
  • NTE5342 vs NTE5327
  • NTE5342 vs NTE5326W
  • NTE5342 vs NTE5326
  • NTE5342 vs NTE5324W
  • NTE5342 vs NTE5324
  • NTE5342 vs NTE5322W
  • NTE5342 vs NTE5322
  • NTE5342 vs NTE5320
  • NTE5342 vs NTE5319
  • NTE5342 vs NTE5318
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.