NTE53512
NTE53512
Active
Description:  3-PHASE BRIDGE 1200V 35A
Manufacturer:  NTE Electronics
Datasheet:   NTE53512 Datasheet
History Price: $9.70000
In Stock: 8000
NTE53512 vs NTE5328
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
1 kV
Current - Average Rectified (Io)
35 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 40 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
10 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
QC Terminal
QC Terminal
Package / Case
4-Square
4-Square
Supplier Device Package
-
-