Voltage - Off State
600 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2.5 V
Current - Gate Trigger (Igt) (Max)
40 mA
100 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.6 V
Current - On State (It (AV)) (Max)
16 A
50 A
Current - On State (It (RMS)) (Max)
25 A
80 A
Current - Hold (Ih) (Max)
40 mA
200 mA
Current - Off State (Max)
10 μA
15 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
1200A @ 60Hz
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AC, TO-65-3, Stud
Supplier Device Package
TO-220
TO-65