NTE5556
NTE5556
Active
Description:  SCR 600V 25A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE5556 Datasheet
History Price: $7.60000
In Stock: 24400
NTE5556 Specification
Specification
Part No
NTE5556
Category
Thyristors - SCRs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
40 mA
Voltage - On State (Vtm) (Max)
1.8 V
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
25 A
Current - Hold (Ih) (Max)
40 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE5556 PDF Datasheet
NTE5556 Related Parts
NTE276
NTE276
NTE Electronics
SCR 1.25KV TO66
NTE308
NTE308
NTE Electronics
SCR 800V 8A TO66
NTE310
NTE310
NTE Electronics
SCR 800V 8A TO66
NTE314
NTE314
NTE Electronics
SCR 400V 12.5A TO3
NTE5360
NTE5360
NTE Electronics
SCR-600V 35A HI SPD
NTE5368
NTE5368
NTE Electronics
SCR-600V 135A HIGH SPEED
NTE5369
NTE5369
NTE Electronics
SCR-1200V 125A HI SPD
NTE5371
NTE5371
NTE Electronics
SCR-600V 125A HI SPD
NTE5372
NTE5372
NTE Electronics
SCR-1200V 125A HI SPD
NTE5374
NTE5374
NTE Electronics
SCR-600V 275A HI SPD
NTE5375
NTE5375
NTE Electronics
SCR-1200V 275A HI SPD
NTE5377
NTE5377
NTE Electronics
SCR-600V 475A HI SPD
NTE5556 Compare Parts
  • NTE5556 vs NTE6403
  • NTE5556 vs NTE5599
  • NTE5556 vs NTE5598
  • NTE5556 vs NTE5597
  • NTE5556 vs NTE5596
  • NTE5556 vs NTE5595
  • NTE5556 vs NTE5594
  • NTE5556 vs NTE5593
  • NTE5556 vs NTE5592
  • NTE5556 vs NTE5591
  • NTE5556 vs NTE5590
  • NTE5556 vs NTE5589
  • NTE5556 vs NTE5588
  • NTE5556 vs NTE5587
  • NTE5556 vs NTE5586
  • NTE5556 vs NTE5585
  • NTE5556 vs NTE5584
  • NTE5556 vs NTE5582
  • NTE5556 vs NTE5580
  • NTE5556 vs NTE5579
  • NTE5556 vs NTE5578
  • NTE5556 vs NTE5577
  • NTE5556 vs NTE5576
  • NTE5556 vs NTE5575
  • NTE5556 vs NTE5574
  • NTE5556 vs NTE5572
  • NTE5556 vs NTE5571
  • NTE5556 vs NTE5570
  • NTE5556 vs NTE5569
  • NTE5556 vs NTE5568
  • NTE5556 vs NTE5567
  • NTE5556 vs NTE5566
  • NTE5556 vs NTE5564
  • NTE5556 vs NTE5563
  • NTE5556 vs NTE5562
  • NTE5556 vs NTE5561
  • NTE5556 vs NTE5558-I
  • NTE5556 vs NTE5558
  • NTE5556 vs NTE5557
  • NTE5556 vs NTE5556-I
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.