NTE5556
NTE5556
Active
Description:  SCR 600V 25A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE5556 Datasheet
History Price: $7.60000
In Stock: 24400
NTE5556 vs NTE5584
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
600 V
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
3 V
Current - Gate Trigger (Igt) (Max)
40 mA
150 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.7 V
Current - On State (It (AV)) (Max)
16 A
150 A
Current - On State (It (RMS)) (Max)
25 A
275 A
Current - Hold (Ih) (Max)
40 mA
-
Current - Off State (Max)
10 μA
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
300A, 350A
3200A, 3500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-220
TO-93