Voltage - Off State
1.2 kV
600 V
Voltage - Gate Trigger (Vgt) (Max)
3 V
1.5 V
Current - Gate Trigger (Igt) (Max)
150 mA
40 mA
Voltage - On State (Vtm) (Max)
1.4 V
1.8 V
Current - On State (It (AV)) (Max)
350 A
16 A
Current - On State (It (RMS)) (Max)
550 A
25 A
Current - Hold (Ih) (Max)
-
40 mA
Current - Off State (Max)
30 mA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
9100A, 10000A
300A, 350A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-209AE, TO-118-4, Stud
TO-220-3
Supplier Device Package
TO-118
TO-220