Triac Type
Standard
Standard
Voltage - Off State
400 V
500 V
Current - On State (It (RMS)) (Max)
8 A
15 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
80A @ 60Hz
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
10 mA
50 mA
Current - Hold (Ih) (Max)
25 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220
TO-48