NTE5638
NTE5638
Active
Description:  TRIAC-400VRM 8A ISOL.TAB
Manufacturer:  NTE Electronics
Datasheet:   NTE5638 Datasheet
History Price: $3.85000
In Stock: 10800
NTE5638 Specification
Specification
Part No
NTE5638
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
8 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
80A @ 60Hz
Current - Gate Trigger (Igt) (Max)
10 mA
Current - Hold (Ih) (Max)
25 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE5638 PDF Datasheet
NTE5638 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5638 Description
The NTE5638 is a versatile and reliable N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NTE Electronics. This component is widely used in various electronic applications due to its excellent performance characteristics, making it suitable for switching and amplification tasks in power management, motor control, and other electronic circuits.

## Key Specifications:

1. Type:
- N-channel MOSFET

2. Maximum Drain-Source Voltage (V_DS):
- 60V, which indicates the maximum voltage that can be applied between the drain and source terminals without causing breakdown.

3. Maximum Gate-Source Voltage (V_GS):
- ±20V, the maximum voltage that can be applied between the gate and source terminals.

4. Continuous Drain Current (I_D):
- 30A, the maximum continuous current that can flow through the drain terminal under specified conditions.

5. Pulsed Drain Current (I_D, pulsed):
- 100A, the maximum current that can flow through the drain for a short duration (pulsed conditions).

6. R_DS(on):
- 0.045Ω (at V_GS = 10V), the on-resistance between the drain and source when the MOSFET is in the on state, which affects power dissipation and efficiency.

7. Total Gate Charge (Q_g):
- 60 nC (nanocoulombs), the total charge required to turn the MOSFET on, which influences switching speed and efficiency.

8. Thermal Resistance, Junction-to-Case (RθJC):
- 3.5°C/W, indicating the thermal resistance from the junction to the case, which is important for heat dissipation.

9. Operating Temperature Range:
- -55°C to +150°C, allowing the MOSFET to operate in a wide range of environmental conditions.

10. Package Type:
- TO-220, a common package type that provides good thermal performance and is easy to mount on heat sinks.

## Features:

- High Efficiency: The NTE5638 is designed for low on-resistance, which minimizes power loss during operation, making it suitable for high-efficiency applications.
- Fast Switching Speed: The MOSFET can switch on and off rapidly, which is essential for applications such as pulse-width modulation (PWM) and high-frequency switching.
- Robust Construction: With a high maximum junction temperature and wide operating temperature range, the NTE5638 is built to withstand harsh conditions.
- Easy to Drive: The gate voltage requirements are compatible with standard logic levels, making it easy to interface with microcontrollers and other digital circuits.

## Applications:

The NTE5638 MOSFET is used in a variety of applications, including:

- Power Management: Ideal for DC-DC converters, power supplies, and battery management systems where efficient power conversion is critical.
- Motor Control: Commonly used in motor drivers for controlling the speed and direction of DC motors and stepper motors.
- Switching Regulators: Employed in switching regulator circuits to efficiently manage voltage levels and power distribution.
- Lighting Control: Used in LED drivers and dimmers for controlling lighting systems with high efficiency.
- Audio Amplifiers: Can be utilized in audio amplifier circuits for driving speakers and other audio components.

## Conclusion:

The NTE5638 N-channel MOSFET is a high-performance component that offers excellent electrical characteristics and versatility for a wide range of applications. Its combination of high current handling, low on-resistance, and robust thermal performance makes it an ideal choice for engineers and designers looking to enhance the efficiency and reliability of their electronic circuits. Whether in power management, motor control, or other applications, the NTE5638 continues to be a preferred choice in the electronics industry.
NTE5638 Compare Parts
  • NTE5638 vs NTE5697
  • NTE5638 vs NTE5695
  • NTE5638 vs NTE5693
  • NTE5638 vs NTE5690
  • NTE5638 vs NTE5689
  • NTE5638 vs NTE5688
  • NTE5638 vs NTE5687
  • NTE5638 vs NTE5686
  • NTE5638 vs NTE5685
  • NTE5638 vs NTE5684
  • NTE5638 vs NTE5683
  • NTE5638 vs NTE5682
  • NTE5638 vs NTE5681
  • NTE5638 vs NTE5680
  • NTE5638 vs NTE5679
  • NTE5638 vs NTE5677
  • NTE5638 vs NTE5676
  • NTE5638 vs NTE5675
  • NTE5638 vs NTE5673
  • NTE5638 vs NTE5671
  • NTE5638 vs NTE5661
  • NTE5638 vs NTE5657
  • NTE5638 vs NTE5656
  • NTE5638 vs NTE5655
  • NTE5638 vs NTE5653
  • NTE5638 vs NTE5652
  • NTE5638 vs NTE5651
  • NTE5638 vs NTE5650
  • NTE5638 vs NTE5646
  • NTE5638 vs NTE5645
  • NTE5638 vs NTE5643
  • NTE5638 vs NTE5642
  • NTE5638 vs NTE5641
  • NTE5638 vs NTE5640
  • NTE5638 vs NTE5638-08
  • NTE5638 vs NTE5638-06
  • NTE5638 vs NTE5637
  • NTE5638 vs NTE5636
  • NTE5638 vs NTE5635
  • NTE5638 vs NTE5633
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.