Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
1 kV
Current - Average Rectified (Io)
30 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 30 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
2 mA @ 1600 V
5 μA @ 1000 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-ESIP
Supplier Device Package
-
4-SIP