Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
20 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
140 V
100 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
250μA
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
10000 @ 100mA, 5V
Frequency - Transition
2MHz
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92