NTE60MP
NTE60MP
Active
Description:  TRANS NPN 140V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE60MP Datasheet
History Price: $22.26000
In Stock: 45200
NTE60MP Specification
Specification
Part No
NTE60MP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
20 A
Voltage - Collector Emitter Breakdown (Max)
140 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
Power - Max
250 W
Frequency - Transition
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE60MP PDF Datasheet
NTE60MP Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE60MP Compare Parts
  • NTE60MP vs NTE98
  • NTE60MP vs NTE97
  • NTE60MP vs NTE96
  • NTE60MP vs NTE95
  • NTE60MP vs NTE94
  • NTE60MP vs NTE93
  • NTE60MP vs NTE89
  • NTE60MP vs NTE88MP
  • NTE60MP vs NTE88MCP
  • NTE60MP vs NTE88
  • NTE60MP vs NTE87MP
  • NTE60MP vs NTE87
  • NTE60MP vs NTE85
  • NTE60MP vs NTE81
  • NTE60MP vs NTE75
  • NTE60MP vs NTE74
  • NTE60MP vs NTE72
  • NTE60MP vs NTE70
  • NTE60MP vs NTE68MCP
  • NTE60MP vs NTE68
  • NTE60MP vs NTE62
  • NTE60MP vs NTE61MP
  • NTE60MP vs NTE61MCP
  • NTE60MP vs NTE61
  • NTE60MP vs NTE60
  • NTE60MP vs NTE59
  • NTE60MP vs NTE58
  • NTE60MP vs NTE53
  • NTE60MP vs NTE52
  • NTE60MP vs NTE51
  • NTE60MP vs NTE48
  • NTE60MP vs NTE47
  • NTE60MP vs NTE46
  • NTE60MP vs NTE399
  • NTE60MP vs NTE398
  • NTE60MP vs NTE397
  • NTE60MP vs NTE396
  • NTE60MP vs NTE394
  • NTE60MP vs NTE393
  • NTE60MP vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's