Current - Collector (Ic) (Max)
20 A
10 A
Voltage - Collector Emitter Breakdown (Max)
140 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
1.5V @ 1A, 10A
Current - Collector Cutoff (Max)
250μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
70 @ 5A, 5V
Frequency - Transition
2MHz
30MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package
TO-3
TO-61