NTE6157
NTE6157
Active
Description:  DIODE GEN PURP 600V 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6157 Datasheet
History Price: $48.75000
In Stock: 41600
NTE6157 vs NTE637
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
30 V
Current - Average Rectified (Io)
150A
200mA
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 150 A
800 mV @ 100 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
5 ns
Current - Reverse Leakage @ Vr
12 mA @ 600 V
2 μA @ 25 V
Capacitance @ Vr, F
-
10pF @ 1V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-8, Stud
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-8
SOT-23
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-55 ℃ ~ 150 ℃