NTE637
NTE637
Active
Description:  DIODE SCHOTTKY 30V 200MA SOT23
Manufacturer:  NTE Electronics
Datasheet:   NTE637 Datasheet
History Price: $0.22000
In Stock: 32800
NTE637 Specification
Specification
Part No
NTE637
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io)
200mA
Voltage - Forward (Vf) (Max) @ If
800 mV @ 100 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
Current - Reverse Leakage @ Vr
2 μA @ 25 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
NTE637 PDF Datasheet
NTE637 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE637 Compare Parts
  • NTE637 vs NTE648
  • NTE637 vs NTE642
  • NTE637 vs NTE641
  • NTE637 vs NTE640
  • NTE637 vs NTE639
  • NTE637 vs NTE638
  • NTE637 vs NTE6369
  • NTE637 vs NTE6368
  • NTE637 vs NTE6365
  • NTE637 vs NTE6364
  • NTE637 vs NTE6363
  • NTE637 vs NTE6362
  • NTE637 vs NTE636
  • NTE637 vs NTE6359
  • NTE637 vs NTE6358
  • NTE637 vs NTE6357
  • NTE637 vs NTE6356
  • NTE637 vs NTE6355
  • NTE637 vs NTE6354
  • NTE637 vs NTE635
  • NTE637 vs NTE634
  • NTE637 vs NTE633
  • NTE637 vs NTE631
  • NTE637 vs NTE626
  • NTE637 vs NTE625
  • NTE637 vs NTE6248
  • NTE637 vs NTE6247
  • NTE637 vs NTE6246
  • NTE637 vs NTE622
  • NTE637 vs NTE621
  • NTE637 vs NTE620
  • NTE637 vs NTE619
  • NTE637 vs NTE6165
  • NTE637 vs NTE6164
  • NTE637 vs NTE6163
  • NTE637 vs NTE6162
  • NTE637 vs NTE6159
  • NTE637 vs NTE6158
  • NTE637 vs NTE6157
  • NTE637 vs NTE6156
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.