Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
1600 V
30 V
Current - Average Rectified (Io)
150A
200mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
800 mV @ 100 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
5 ns
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
2 μA @ 25 V
Capacitance @ Vr, F
-
10pF @ 1V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-8, Stud
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-8
SOT-23
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-55 ℃ ~ 150 ℃