NTE619
NTE619
Active
Description:  DIODE GEN PURP 600V 5A DO27
Manufacturer:  NTE Electronics
Datasheet:   NTE619 Datasheet
History Price: $1.29000
In Stock: 6400
NTE619 vs NTE6159
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1000 V
Current - Average Rectified (Io)
5A
150A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 5 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
50 ns
-
Current - Reverse Leakage @ Vr
50 μA @ 600 V
5 mA @ 1000 V
Capacitance @ Vr, F
170pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-201AA, DO-27, Axial
DO-203AA, DO-8, Stud
Supplier Device Package
DO-27
DO-8
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 190 ℃