NTE6159
NTE6159
Active
Description:  DIODE GEN PURP 1KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6159 Datasheet
History Price: $40.04000
In Stock: 24400
NTE6159 Specification
Specification
Part No
NTE6159
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
150A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
5 mA @ 1000 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-8, Stud
Supplier Device Package
DO-8
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
NTE6159 PDF Datasheet
NTE6159 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE6159 Compare Parts
  • NTE6159 vs NTE648
  • NTE6159 vs NTE642
  • NTE6159 vs NTE641
  • NTE6159 vs NTE640
  • NTE6159 vs NTE639
  • NTE6159 vs NTE638
  • NTE6159 vs NTE637
  • NTE6159 vs NTE6369
  • NTE6159 vs NTE6368
  • NTE6159 vs NTE6365
  • NTE6159 vs NTE6364
  • NTE6159 vs NTE6363
  • NTE6159 vs NTE6362
  • NTE6159 vs NTE636
  • NTE6159 vs NTE6359
  • NTE6159 vs NTE6358
  • NTE6159 vs NTE6357
  • NTE6159 vs NTE6356
  • NTE6159 vs NTE6355
  • NTE6159 vs NTE6354
  • NTE6159 vs NTE635
  • NTE6159 vs NTE634
  • NTE6159 vs NTE633
  • NTE6159 vs NTE631
  • NTE6159 vs NTE626
  • NTE6159 vs NTE625
  • NTE6159 vs NTE6248
  • NTE6159 vs NTE6247
  • NTE6159 vs NTE6246
  • NTE6159 vs NTE622
  • NTE6159 vs NTE621
  • NTE6159 vs NTE620
  • NTE6159 vs NTE619
  • NTE6159 vs NTE6165
  • NTE6159 vs NTE6164
  • NTE6159 vs NTE6163
  • NTE6159 vs NTE6162
  • NTE6159 vs NTE6158
  • NTE6159 vs NTE6157
  • NTE6159 vs NTE6156
  • NTE6159 FAQ
    Q1: What is the NTE Electronics NTE6159?
    A1: The NTE6159 is a high-power, NPN transistor designed for use in high-current, high-voltage applications such as audio amplifiers, motor control circuits, and other power amplification systems. It is known for its durability and efficiency in power switching and amplification.

    Q2: What are the key features of the NTE6159?
    A2: The NTE6159 is an NPN power transistor with a maximum collector-emitter voltage of 100V and a maximum collector current of 15A. It features high power dissipation, making it suitable for high-power applications such as audio amplification and motor control.

    Q3: What is the maximum collector-emitter voltage of the NTE6159?
    A3: The NTE6159 has a maximum collector-emitter voltage of 100V, enabling it to be used in applications requiring high voltage handling.

    Q4: What is the maximum collector current rating of the NTE6159?
    A4: The NTE6159 can handle a maximum collector current of 15A, making it suitable for high-current applications such as power amplifiers and switching circuits.

    Q5: What is the power dissipation of the NTE6159?
    A5: The NTE6159 is capable of dissipating up to 100 watts of power, ensuring efficient performance in power-hungry applications without overheating.

    Q6: What is the typical gain of the NTE6159?
    A6: The NTE6159 has a current gain (hFE) typically ranging from 40 to 320, providing good performance for amplification purposes.

    Q7: What are some typical applications of the NTE6159?
    A7: The NTE6159 is commonly used in audio amplifiers, power supplies, motor control circuits, and high-power switching applications, making it ideal for any system that requires high-current handling.

    Q8: What is the package type of the NTE6159?
    A8: The NTE6159 comes in a TO-3 metal can package, which is designed to provide effective heat dissipation, making it ideal for high-power applications.

    Q9: Does the NTE6159 require a heatsink for proper operation?
    A9: Yes, because of its high power dissipation capability of up to 100W, it is recommended to use a heatsink with the NTE6159 to ensure proper thermal management and prevent overheating.

    Q10: What is the operating temperature range of the NTE6159?
    A10: The NTE6159 operates within a temperature range of -65°C to +200°C, making it suitable for use in a variety of environments, including high-temperature settings.

    Q11: Can the NTE6159 be used in audio amplification applications?
    A11: Yes, the NTE6159 is an excellent choice for audio amplification applications due to its high power handling and ability to provide linear amplification for high-fidelity audio signals.

    Q12: What is the base-emitter voltage (Vbe) of the NTE6159?
    A12: The typical base-emitter voltage (Vbe) for the NTE6159 is approximately 1.2V, which is standard for high-power NPN transistors.

    Q13: What is the switching speed of the NTE6159?
    A13: The NTE6159 is designed for medium-speed switching applications, making it well-suited for power amplification and control applications rather than high-speed digital switching.

    Q14: How does the NTE6159 perform in high-power applications?
    A14: The NTE6159 is optimized for high-power performance, with a 100W power dissipation capability and the ability to handle up to 15A of collector current, making it suitable for demanding power applications.

    Q15: What is the maximum storage temperature for the NTE6159?
    A15: The maximum storage temperature for the NTE6159 is 150°C, which allows for safe storage and handling in a variety of environments.

    Q16: Can the NTE6159 be used in motor control circuits?
    A16: Yes, the NTE6159 is ideal for motor control circuits because it can handle the high currents required for motor operation while maintaining efficient performance.

    Q17: Does the NTE6159 have thermal runaway protection?
    A17: The NTE6159 includes thermal stability features, but it does not have specific thermal runaway protection. Proper heat management, including the use of a heatsink, is recommended to prevent overheating.

    Q18: What is the typical base current required for the NTE6159?
    A18: The typical base current required to drive the NTE6159 is approximately 1/10th of the collector current, depending on the specific application and operating conditions.

    Q19: Can the NTE6159 be used in automotive applications?
    A19: Yes, the NTE6159 is well-suited for automotive applications, particularly in power management circuits, motor control, and audio amplifiers, thanks to its high current and voltage handling capabilities.

    Q20: What are the voltage and current ratings for the NTE6159 in saturation mode?
    A20: In saturation mode, the NTE6159 can handle a collector-emitter voltage (Vce) of up to 2V and a collector current (Ic) of up to 15A, making it suitable for efficient switching and power control applications.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.