Current - Collector (Ic) (Max)
20 A
20 A
Voltage - Collector Emitter Breakdown (Max)
140 V
140 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
250μA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
25 @ 5A, 2V
Frequency - Transition
2MHz
2MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3