NTE620
NTE620
Active
Description:  DIODE GP 400V 500MA DO213AA
Manufacturer:  NTE Electronics
Datasheet:   NTE620 Datasheet
History Price: $0.29000
In Stock: 22800
NTE620 vs NTE6359
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1000 V
Current - Average Rectified (Io)
500mA
300A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
30 mA @ 1000 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-213AA
DO-203AA, DO-9, Stud
Supplier Device Package
DO-213AA
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃