NTE620
NTE620
Active
Description:  DIODE GP 400V 500MA DO213AA
Manufacturer:  NTE Electronics
Datasheet:   NTE620 Datasheet
History Price: $0.29000
In Stock: 22800
NTE620 vs NTE637
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
400 V
30 V
Current - Average Rectified (Io)
500mA
200mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
800 mV @ 100 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
5 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
2 μA @ 25 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
10pF @ 1V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-213AA
SOT-23
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 150 ℃