NTE631
NTE631
Active
Description:  DIODE GEN PURP 75V 250MA SOD110
Manufacturer:  NTE Electronics
Datasheet:   NTE631 Datasheet
History Price: $0.22000
In Stock: 4000
NTE631 vs NTE640
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
75 V
40 V
Current - Average Rectified (Io)
250mA
2A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
500 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
1 μA @ 75 V
500 μA @ 40 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-110
DO-214AA, SMB
Supplier Device Package
SOD-110
DO-214AA
Operating Temperature - Junction
150 ℃
-55 ℃ ~ 125 ℃