NTE640
NTE640
Active
Description:  DIODE SCHOTTKY 40V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE640 Datasheet
History Price: $0.16000
In Stock: 32000
NTE640 Specification
Specification
Part No
NTE640
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 40 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
NTE640 PDF Datasheet
NTE640 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE640 Description
The NTE640 is a high-voltage NPN transistor manufactured by NTE Electronics, designed for use in a variety of electronic applications, including switching and amplification. This transistor is particularly valued for its robustness and versatility, making it suitable for both consumer and industrial applications. Below is a detailed overview of the NTE640, including its specifications and parameters.

## Overview of NTE640

The NTE640 is a power transistor that features a high voltage rating, allowing it to handle significant electrical loads. It is commonly used in applications such as power amplifiers, voltage regulators, and switching circuits. The device is designed to provide reliable performance in demanding environments, making it a popular choice among engineers and designers.

## Key Features

1. Type: NPN Bipolar Junction Transistor (BJT)
2. High Voltage Rating: The NTE640 can withstand a collector-emitter voltage (Vce) of up to 60V, making it suitable for high-voltage applications.
3. Current Handling: The transistor can handle a continuous collector current (Ic) of up to 8A, providing ample current capacity for various applications.
4. Power Dissipation: The NTE640 has a maximum power dissipation rating of 65W, allowing it to operate efficiently without overheating under normal conditions.
5. Gain Characteristics: The transistor features a current gain (hFE) range of 40 to 320, depending on the collector current, which is beneficial for amplification applications.
6. Package Type: The NTE640 is typically available in a TO-220 package, which provides good thermal performance and ease of mounting in electronic circuits.

## Electrical Characteristics

- Collector-Emitter Voltage (Vce): 60V (maximum)
- Emitter-Base Voltage (Veb): 5V (maximum)
- Collector Current (Ic): 8A (maximum)
- Power Dissipation (Pd): 65W (maximum)
- Current Gain (hFE): 40 to 320 (at Ic = 4A)
- Transition Frequency (fT): 2.5 MHz (typical)
- Thermal Resistance, Junction to Case (RθJC): 3°C/W (typical)
- Operating Junction Temperature (Tj): -55°C to +150°C

## Applications

The NTE640 is suitable for a wide range of applications, including:

- Power Amplifiers: Used in audio and RF amplification circuits.
- Switching Circuits: Ideal for use in relay drivers and motor control applications.
- Voltage Regulators: Can be used in linear voltage regulation circuits.
- Signal Processing: Suitable for various signal amplification tasks in electronic devices.

## Conclusion

In summary, the NTE640 is a high-voltage NPN transistor that offers a combination of high current handling, power dissipation capabilities, and versatility for a wide range of applications. Its robust design and reliable performance make it an excellent choice for engineers looking to implement effective switching and amplification solutions in their electronic designs. Whether used in consumer electronics, industrial equipment, or power management systems, the NTE640 provides the performance and reliability needed for demanding applications.
NTE640 Compare Parts
  • NTE640 vs NTE648
  • NTE640 vs NTE642
  • NTE640 vs NTE641
  • NTE640 vs NTE639
  • NTE640 vs NTE638
  • NTE640 vs NTE637
  • NTE640 vs NTE6369
  • NTE640 vs NTE6368
  • NTE640 vs NTE6365
  • NTE640 vs NTE6364
  • NTE640 vs NTE6363
  • NTE640 vs NTE6362
  • NTE640 vs NTE636
  • NTE640 vs NTE6359
  • NTE640 vs NTE6358
  • NTE640 vs NTE6357
  • NTE640 vs NTE6356
  • NTE640 vs NTE6355
  • NTE640 vs NTE6354
  • NTE640 vs NTE635
  • NTE640 vs NTE634
  • NTE640 vs NTE633
  • NTE640 vs NTE631
  • NTE640 vs NTE626
  • NTE640 vs NTE625
  • NTE640 vs NTE6248
  • NTE640 vs NTE6247
  • NTE640 vs NTE6246
  • NTE640 vs NTE622
  • NTE640 vs NTE621
  • NTE640 vs NTE620
  • NTE640 vs NTE619
  • NTE640 vs NTE6165
  • NTE640 vs NTE6164
  • NTE640 vs NTE6163
  • NTE640 vs NTE6162
  • NTE640 vs NTE6159
  • NTE640 vs NTE6158
  • NTE640 vs NTE6157
  • NTE640 vs NTE6156
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.