Diode Type
Avalanche
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
40 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
980 mV @ 2 A
500 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
-
Current - Reverse Leakage @ Vr
5 μA @ 200 V
500 μA @ 40 V
Capacitance @ Vr, F
100pF @ 0V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
SOD-57, Axial
DO-214AA, SMB
Supplier Device Package
SOD-57
DO-214AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-55 ℃ ~ 125 ℃