Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
200 V
Current - Average Rectified (Io)
300A
8A
Voltage - Forward (Vf) (Max) @ If
-
1.3 V @ 8 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
150 ns
Current - Reverse Leakage @ Vr
30 mA @ 1000 V
10 μA @ 200 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
TO-220-2
Supplier Device Package
DO-9
TO-220-2
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 175 ℃