NTE6359
NTE6359
Active
Description:  DIODE GEN PURP 1KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6359 Datasheet
History Price: $98.56000
In Stock: 1600
NTE6359 vs NTE636
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
600 V
Current - Average Rectified (Io)
300A
1.6A
Voltage - Forward (Vf) (Max) @ If
-
1.25 V @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
30 mA @ 1000 V
5 μA @ 600 V
Capacitance @ Vr, F
-
65pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-9, Stud
SOD-57, Axial
Supplier Device Package
DO-9
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-65 ℃ ~ 175 ℃