NTE6362
NTE6362
Active
Description:  DIODE GEN PURP 1.4KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6362 Datasheet
History Price: $123.76000
In Stock: 34400
NTE6362 vs NTE637
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
1400 V
30 V
Current - Average Rectified (Io)
300A
200mA
Voltage - Forward (Vf) (Max) @ If
-
800 mV @ 100 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
5 ns
Current - Reverse Leakage @ Vr
30 mA @ 1400 V
2 μA @ 25 V
Capacitance @ Vr, F
-
10pF @ 1V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-9, Stud
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-9
SOT-23
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-55 ℃ ~ 150 ℃