Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
200 V
Current - Average Rectified (Io)
200mA
15A
Voltage - Forward (Vf) (Max) @ If
800 mV @ 100 mA
1.05 V @ 15 A
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
5 ns
35 ns
Current - Reverse Leakage @ Vr
2 μA @ 25 V
10 μA @ 200 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-236-3, SC-59, SOT-23-3
TOP-3
Supplier Device Package
SOT-23
TOP3
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃