NTE637
NTE637
Active
Description:  DIODE SCHOTTKY 30V 200MA SOT23
Manufacturer:  NTE Electronics
Datasheet:   NTE637 Datasheet
History Price: $0.22000
In Stock: 32800
NTE637 vs NTE626
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
600 V
Current - Average Rectified (Io)
200mA
8A
Voltage - Forward (Vf) (Max) @ If
800 mV @ 100 mA
1.3 V @ 8 A
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
5 ns
250 ns
Current - Reverse Leakage @ Vr
2 μA @ 25 V
10 μA @ 600 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-220-2
Supplier Device Package
SOT-23
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃