Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
30 V
1600 V
Current - Average Rectified (Io)
200mA
300A
Voltage - Forward (Vf) (Max) @ If
800 mV @ 100 mA
-
Speed
Small Signal =< 200mA (Io), Any Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
5 ns
-
Current - Reverse Leakage @ Vr
2 μA @ 25 V
30 mA @ 1600 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
DO-203AA, DO-9, Stud
Supplier Device Package
SOT-23
DO-9
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-40 ℃ ~ 180 ℃