Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
60 V
Current - Average Rectified (Io)
200mA
2A
Voltage - Forward (Vf) (Max) @ If
800 mV @ 100 mA
700 mV @ 2 A
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
5 ns
-
Current - Reverse Leakage @ Vr
2 μA @ 25 V
500 μA @ 60 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
DO-214AA, SMB
Supplier Device Package
SOT-23
DO-214AA
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃