Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
40 V
400 V
Current - Average Rectified (Io)
2A
500mA
Voltage - Forward (Vf) (Max) @ If
500 mV @ 2 A
1.2 V @ 500 mA
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 40 V
5 μA @ 400 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
7pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-213AA
Supplier Device Package
DO-214AA
DO-213AA
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 175 ℃