NTE640
NTE640
Active
Description:  DIODE SCHOTTKY 40V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE640 Datasheet
History Price: $0.16000
In Stock: 32000
NTE640 vs NTE6248
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
40 V
600 V
Current - Average Rectified (Io)
2A
16A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 2 A
1.5 V @ 16 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
500 μA @ 40 V
10 μA @ 600 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
145pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AA, SMB
TO-220-2
Supplier Device Package
DO-214AA
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 150 ℃