NTE640
NTE640
Active
Description:  DIODE SCHOTTKY 40V 2A DO214AA
Manufacturer:  NTE Electronics
Datasheet:   NTE640 Datasheet
History Price: $0.16000
In Stock: 32000
NTE640 vs NTE634
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Avalanche
Voltage - DC Reverse (Vr) (Max)
40 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 2 A
980 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
25 ns
Current - Reverse Leakage @ Vr
500 μA @ 40 V
5 μA @ 200 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
100pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AA, SMB
SOD-57, Axial
Supplier Device Package
DO-214AA
SOD-57
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-65 ℃ ~ 175 ℃