NTE6409
NTE6409
Active
Description:  T-UNIJUNCTION SI
Manufacturer:  NTE Electronics
Datasheet:   NTE6409 Datasheet
History Price: $9.76000
In Stock: 0
NTE6409 vs NTE6402
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage
-
40V
Power Dissipation (Max)
600 mW
300 mW
Voltage - Output
-
6V
Voltage - Offset (Vt)
-
1.6 V
Current - Gate to Anode Leakage (Igao)
-
10 nA
Current - Valley (Iv)
18 mA
50 μA
Current - Peak
2 μA
2 μA
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)